- Brand : Emtec
- Product name : Movie Cube K800 1.5TB
- Product code : EKHDD1500K800
- Category : Digital Media Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 13520
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 1 year
-
Long product name Emtec Movie Cube K800 1.5TB Black
:
1.5TB, 3.5", FAT32/NTFS, SD/SDHC/MMC/MS, HDMI, DVB-T
-
Short summary description Emtec Movie Cube K800 1.5TB Black
:
Emtec Movie Cube K800 1.5TB, Black, AVI, DAT, MP4, MPEG1, MPEG2, MPEG4, MPG, TS, VOB, XVID, BMP, JPG, smi, srt, ssa, sub+idx, MP2, MP3, OGG, PCM, WMA, HDD
-
Long summary description Emtec Movie Cube K800 1.5TB Black
:
Emtec Movie Cube K800 1.5TB. Product colour: Black, Video formats supported: AVI, DAT, MP4, MPEG1, MPEG2, MPEG4, MPG, TS, VOB, XVID, Image formats supported: BMP, JPG. Storage media type: HDD, Total storage capacity: 1.5 TB, Storage drive size: 3.5". Width: 220 mm, Depth: 180 mm, Height: 40 mm. Package type: Box. Cables included: AV, USB
Country | Distributor |
---|---|
|
1 distributor(s) |