Enlight EN-2413 Mini Tower Black, Silver 350 W

  • Brand : Enlight
  • Product name : EN-2413
  • Product code : PM241317
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6810
  • Info modified on : 21 Apr 2020 11:31:20
  • Long product name Enlight EN-2413 Mini Tower Black, Silver 350 W :

    EN-2413 - Micro ATX Mini Tower, 2 x 5.25-inch, 4 x 3.5-inch, 4 x Expansion Slots, 80mm/92 mm rear fan, 80mm front fan, 2-4 x USB 2.0, AUDIO & IEEE 1394, 4.76kg

  • Short summary description Enlight EN-2413 Mini Tower Black, Silver 350 W :

    Enlight EN-2413, Mini Tower, PC, Black, Silver, Meet CE, FCC, UL, TUV, 350 W, 190 mm

  • Long summary description Enlight EN-2413 Mini Tower Black, Silver 350 W :

    Enlight EN-2413. Form factor: Mini Tower, Type: PC, Product colour: Black, Silver. Power supply: 350 W. Width: 190 mm, Depth: 415 mm, Height: 360 mm. Internal drive bays: 2 x 3.5-inch, External drive bays: 2 x 5.25-inch & 2 x 3.5-inch, Optional fans: 80mm/92mm rear fan; 80mm front fan

Reviews
Updated:
2016-11-15 00:56:17
Average rating:0
Uk has collected 1 expert review for Enlight EN-2413 Mini Tower Black, Silver 350 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
hardwareheaven.com
Updated:
2016-11-15 00:56:17
Average rating:0
Enlight are a Taiwanese company who produce some unique all in one systems as well as Power Supplies and PC chassis. In this review we will be focusing on one of the latter, a recently released model which goes by the name of EN-2413. Enlight market th...
  • Thanks to a high level of build quality resulting in a sturdy chassis the EN-2413 manages to stay away from the trap of feeling cheap, with a feel similar to Cooler Masters Centurion range. The metal sides and top have no rough edges and the front pane...