- Brand : eMachines
- Product name : EL1358G-51w
- Product code : PT.NCV02.001
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 30260
- Info modified on : 19 Mar 2021 15:59:23
- Warranty: : One-year Limited Warranty
-
Long product name eMachines EL1358G-51w Intel® Celeron® 220 3 GB DDR3-SDRAM 1 TB NVIDIA GeForce 6150 SE Windows 7 Home Premium Desktop PC Black
:
EL1358G-51w - Genuine Windows 7 Home Premium, 2.8GHz AMD Athlon II X2 220, 3GB memory, 1TB storage, NVIDIA GeForce 6150 SE GPU, 16X DVD±RW DL, gigabit LAN, USB
-
Short summary description eMachines EL1358G-51w Intel® Celeron® 220 3 GB DDR3-SDRAM 1 TB NVIDIA GeForce 6150 SE Windows 7 Home Premium Desktop PC Black
:
eMachines EL1358G-51w, 1.2 GHz, Intel® Celeron®, 3 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium
-
Long summary description eMachines EL1358G-51w Intel® Celeron® 220 3 GB DDR3-SDRAM 1 TB NVIDIA GeForce 6150 SE Windows 7 Home Premium Desktop PC Black
:
eMachines EL1358G-51w. Processor frequency: 1.2 GHz, Processor family: Intel® Celeron®, Processor model: 220. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black