eMachines EL1352-07e Intel® Celeron® 220 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Desktop PC Black

  • Brand : eMachines
  • Product name : EL1352-07e
  • Product code : PT.NC902.004
  • Category : PCs/Workstations
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 12632
  • Info modified on : 19 Mar 2021 15:59:23
  • Warranty: : One-year Limited Warranty
  • Long product name eMachines EL1352-07e Intel® Celeron® 220 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Desktop PC Black :

    EL1352-07e - Genuine Windows 7 Home Premium, 2.8GHz AMD Athlon II X2 220, 4GB memory, 500GB storage, NVIDIA GeForce 6150 SE GPU, 16X DVD±RW DL, gigabit LAN, USB

  • Short summary description eMachines EL1352-07e Intel® Celeron® 220 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Desktop PC Black :

    eMachines EL1352-07e, 1.2 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium

  • Long summary description eMachines EL1352-07e Intel® Celeron® 220 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Desktop PC Black :

    eMachines EL1352-07e. Processor frequency: 1.2 GHz, Processor family: Intel® Celeron®, Processor model: 220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Reviews
Updated:
2014-04-19 05:27:49
Average rating:70
Uk has collected 5 expert reviews for eMachines EL1352-07e Intel® Celeron® 220 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Desktop PC Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
tomshardware.co.uk
Updated:
2014-04-19 05:27:48
Average rating:0
We only managed to find five different systems available under that sensitive $500 price point. Bear in mind that this was during an online shopping trip to Best Buy, too. We're not saying...
pcmag.com
Updated:
2014-04-19 05:27:48
Average rating:80
If you're looking to spend $500 period, then the eMachines EL1352-10e ($499.99), a Costco desktop, is a complete desktop PC that includes a 20-inch widescreen monitor in a single box. It's more capable than other nettops in its price range, plus it's s...
  • Faster than a compact nettop. Cheap bundle price. Included monitor with integrated speakers. Windows 7 Home Premium. 2-year warranty. Compact chassis.
  • Bloatware. Single-core processor. Ancient integrated 3D graphics. Limited internal expansion.
  • The eMachines EL1352-10e is a good example of a simple, complete desktop PC that can serve many functions for a decent price...