- Brand : eMachines
- Product name : EL1352G-41w
- Product code : PT.NCG02.002
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 23933
- Info modified on : 19 Mar 2021 15:59:23
- Warranty: : One-year Limited Warranty
-
Long product name eMachines EL1352G-41w Intel® Celeron® 220 2 GB DDR3-SDRAM 500 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Desktop PC Black
:
EL1352G-41w - Genuine Windows 7 Home Premium, 2.8GHz AMD Athlon II X2 220, 2GB memory, 500GB storage, NVIDIA GeForce 6150 SE GPU, 16X DVD±RW DL, gigabit LAN, USB
-
Short summary description eMachines EL1352G-41w Intel® Celeron® 220 2 GB DDR3-SDRAM 500 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Desktop PC Black
:
eMachines EL1352G-41w, 1.2 GHz, Intel® Celeron®, 2 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium
-
Long summary description eMachines EL1352G-41w Intel® Celeron® 220 2 GB DDR3-SDRAM 500 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Desktop PC Black
:
eMachines EL1352G-41w. Processor frequency: 1.2 GHz, Processor family: Intel® Celeron®, Processor model: 220. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black