- Brand : Targmex
- Product name : Hello Kitty 15.4"
- Product code : KT4337B
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 6439
- Info modified on : 19 Nov 2020 13:37:19
-
Short summary description Targmex Hello Kitty 15.4" 39.1 cm (15.4") Backpack case Black
:
Targmex Hello Kitty 15.4", Backpack case, 39.1 cm (15.4")
-
Long summary description Targmex Hello Kitty 15.4" 39.1 cm (15.4") Backpack case Black
:
Targmex Hello Kitty 15.4". Case type: Backpack case, Maximum screen size: 39.1 cm (15.4")