Yarvik GoTab 10 8 GB 25.4 cm (10") 0.5 GB Wi-Fi 4 (802.11n) Android Black

  • Brand : Yarvik
  • Product family : GoTab
  • Product series : Xerios
  • Product name : 10
  • Product code : TAB464
  • GTIN (EAN/UPC) : 8717534018020
  • Category : Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 69123
  • Info modified on : 22 Jan 2024 09:44:56
  • Warranty: : 2 years
  • Long product name Yarvik GoTab 10 8 GB 25.4 cm (10") 0.5 GB Wi-Fi 4 (802.11n) Android Black :

    10" Multi-touch, 1024 x 600, CPU Cortex A8, 1200MHz, 8GB, 1 x USB 2.0, 1 x Mini HDMI Out, Mini USB Host/Slave, Mic, MicroSD, WLAN 802.11b/g/n, Webcam, Android 4.0, Black, 682g

  • Short summary description Yarvik GoTab 10 8 GB 25.4 cm (10") 0.5 GB Wi-Fi 4 (802.11n) Android Black :

    Yarvik GoTab 10, 25.4 cm (10"), 1024 x 600 pixels, 8 GB, 0.5 GB, Android, Black

  • Long summary description Yarvik GoTab 10 8 GB 25.4 cm (10") 0.5 GB Wi-Fi 4 (802.11n) Android Black :

    Yarvik GoTab 10. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz. Internal memory: 0.5 GB. Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 682 g. Operating system installed: Android. Product colour: Black

Reviews
Updated:
2016-11-15 02:59:48
Average rating:50
Uk has collected 2 expert reviews for Yarvik GoTab 10 8 GB 25.4 cm (10") 0.5 GB Wi-Fi 4 (802.11n) Android Black and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.