- Brand : Radiopaq
- Product name : Actives
- Product code : ACTC-99-BK-050
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 6440
- Info modified on : 12 Nov 2019 15:20:57
-
Long product name Radiopaq Actives Headphones Wired In-ear Black
:
12mm, 120dB, 1.2m, 3.5mm, Black
-
Short summary description Radiopaq Actives Headphones Wired In-ear Black
:
Radiopaq Actives, Wired, 18 - 20000 Hz, Headphones, Black
-
Long summary description Radiopaq Actives Headphones Wired In-ear Black
:
Radiopaq Actives. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 20000 Hz. Cable length: 1.2 m, Product colour: Black