Radiopaq i40 Dock 2.1 channels

  • Brand : Radiopaq
  • Product name : i40 Dock
  • Product code : DOCI-99-B1-022
  • Category : Docking Speakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7475
  • Info modified on : 18 May 2018 03:44:24
  • Long product name Radiopaq i40 Dock 2.1 channels :

    2.1ch, Aux in, Dark Wood

  • Short summary description Radiopaq i40 Dock 2.1 channels :

    Radiopaq i40 Dock, 2.1 channels, iPod, Rotary, RoHS, REACH, CE, WEEE, 220 - 240 V, iPod Classic iPod 2nd, 3rd, 4th, 5th generation iPod Nano 1st, 2nd, 3rd, 4th, 5th generation iPod...

  • Long summary description Radiopaq i40 Dock 2.1 channels :

    Radiopaq i40 Dock. Audio output channels: 2.1 channels. Apple docking compatibility: iPod. Volume control: Rotary, Certification: RoHS, REACH, CE, WEEE. AC input voltage: 220 - 240 V. Compatible products: iPod Classic iPod 2nd, 3rd, 4th, 5th generation iPod Nano 1st, 2nd, 3rd, 4th, 5th generation iPod...