- Brand : Radiopaq
- Product name : Wires
- Product code : WIRC-99-BK-058
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 6692
- Info modified on : 20 Sep 2022 16:02:33
-
Long product name Radiopaq Wires Headphones Wired In-ear Black
:
5.5mm, 20 - 20kHz, 92dB, 1.3m, Black
-
Short summary description Radiopaq Wires Headphones Wired In-ear Black
:
Radiopaq Wires, Wired, 20 - 20000 Hz, Headphones, Black
-
Long summary description Radiopaq Wires Headphones Wired In-ear Black
:
Radiopaq Wires. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.3 m, Product colour: Black