Exone Touchcomputer 21EEF1i Intel® Core™ i3 i3-2120 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black

  • Brand : Exone
  • Product name : Touchcomputer 21EEF1i
  • Product code : 66941
  • Category : All-in-One PCs/Workstations
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9985
  • Info modified on : 31 Jan 2022 14:52:42
  • Short summary description Exone Touchcomputer 21EEF1i Intel® Core™ i3 i3-2120 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black :

    Exone Touchcomputer 21EEF1i, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Professional

  • Long summary description Exone Touchcomputer 21EEF1i Intel® Core™ i3 i3-2120 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black :

    Exone Touchcomputer 21EEF1i. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black