- Brand : Lucasey
- Product name : FSCT20
- Product code : FSCT20
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 16368
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Lucasey FSCT20 TV mount Black
:
Ceiling Mount with Hidden Connections for Flat Screens up to 200lbs
-
Short summary description Lucasey FSCT20 TV mount Black
:
Lucasey FSCT20, 90.9 kg, 0 - 360°, Black
-
Long summary description Lucasey FSCT20 TV mount Black
:
Lucasey FSCT20. Maximum weight capacity: 90.9 kg. Swivel angle range: 0 - 360°. Product colour: Black