Raptor Gaming P5 Black

  • Brand : Raptor Gaming
  • Product name : P5
  • Product code : 621
  • Category : Mouse Pads
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 15281
  • Info modified on : 21 Oct 2022 10:14:32
  • Warranty: : 3 year
  • Long product name Raptor Gaming P5 Black :

    P5, 310 x 240mm, Black

  • Short summary description Raptor Gaming P5 Black :

    Raptor Gaming P5, Black, Monochromatic, Polycarbonate, Non-slip base

  • Long summary description Raptor Gaming P5 Black :

    Raptor Gaming P5. Width: 310 mm, Depth: 240 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Polycarbonate, Non-slip base

Reviews
Updated:
2014-09-21 02:59:02
Average rating:80
Uk has collected 1 expert review for Raptor Gaming P5 Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.