- Brand : Snowman
- Product name : FT700
- Product code : FT700.005.R
- Category : Mechanical Pencils
- Data-sheet quality : created/standardized by Icecat
- Product views : 5254
- Info modified on : 06 Feb 2017 23:20:29
-
Long product name Snowman FT700 mechanical pencil
:
Drawing Pen, 0.05mm, black/red
-
Short summary description Snowman FT700 mechanical pencil
:
Snowman FT700, 0.05 mm
-
Long summary description Snowman FT700 mechanical pencil
:
Snowman FT700. Thickness: 0.05 mm