E-TEN Glofiish X600 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 136 g

  • Brand : E-TEN
  • Product name : Glofiish X600
  • Product code : SPG60300
  • Category : Handheld Mobile Computers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 26014
  • Info modified on : 22 Sep 2023 15:03:26
  • Long product name E-TEN Glofiish X600 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 136 g :

    Glofiish X600, Windows Mobile 6, 400MHz, 128MB/64MB, QVGA 320x240, 2.8", WiFi802.11b/g, Bluetooth 2.0, SiRF star III, 2.0Mpixel, MicroSD

  • Short summary description E-TEN Glofiish X600 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 136 g :

    E-TEN Glofiish X600, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 65536 colours, 0.064 GB, 0.128 GB

  • Long summary description E-TEN Glofiish X600 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 136 g :

    E-TEN Glofiish X600. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.4 GHz

Reviews
Updated:
2017-03-01 09:51:30
Average rating:76
Uk has collected 13 expert reviews for E-TEN Glofiish X600 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 136 g and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
coolsmartphone.com
Updated:
2017-03-01 09:51:30
Average rating:0
The design of the X600 is, I must confess, pretty swish. The deep red strip around the edge of the handset and the black finish gives it a classy feel. Its a very nice looking handset with a black brushed aluminium around the screen and a rubberised...
itreviews.com
Updated:
2017-03-01 09:51:30
Average rating:0
Without 3G but with GPS, without operator subsidy but with FM radio. This is definitely not the handheld with everything, but it does have some very nice features, and is small enough to fit most pockets. E-TEN - Glofiish X600 price Buy E-TEN Glofiish...
techradar.com
Updated:
2017-03-01 09:51:30
Average rating:80
The Glofiish X600 (£310 inc. VAT) has a bright and colourful 2.8-inch touchscreen display. With a resolution of 320 x 240 pixels, images appeared crisp and theres plenty of space to view documents and emails. The screen proved responsive to the touch...
  • Excellent build quality, Easy to use, Lots of useful features...
  • No 3G...
  • The Glofiish X600 (£310 inc. VAT) has a bright and colourful 2.8-inch touchscreen display. With a resolution of 320 x 240 pixels, images appeared crisp and theres plenty of space to view documents and emails. The screen proved responsive to the touch...
phonearena.com
Updated:
2017-03-01 09:51:30
Average rating:85
Not long ago the Taiwanese manufacturer Eten announced the successor of the X500. That is the X600, arriving as the phone with the smallest dimensions among all other models of the company, its rivals being the LG KS20 and the HTC Touch. As all Eten de...
  • Good display brightness, Builtin GPS...
  • Heavier than the competition, Short battery life, Low quality of the camera...
  • If you want to have a compact-sized Windows Mobile phone with good functionality, take a look at the X600, which has a built-in GPS, WiFi and a 2.8” display. At the same time there are some disadvantages as the low camera quality and the lack of 3G, bu...
trustedreviews.com
Updated:
2017-03-01 09:51:30
Average rating:70
The mobile phone industry is frenetic at the best of times, but right now it seems positively hyperactive. The focus is all-singing, all-dancing smartphones and over the past few months not only has HTC's fantastic TyTN II (P4550/Kaiser) been unleashed, b...
  • Being an E-TEN product, and with no UK network ‘fully' subsidising handsets as yet, the X600 is inevitably going to have niche appeal. If you're someone who places priority on looks over function, its super slick design and impressive pocketability make i...