- Brand : Kingpin Screens
- Product name : Pull Up Screen
- Product code : KIN-PS200-4:3
- GTIN (EAN/UPC) : 7350020020346
- Category : Projection Screens
- Data-sheet quality : created/standardized by Icecat
- Product views : 17374
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Kingpin Screens Pull Up Screen projection screen 2.46 m (97") 4:3
:
Pull Up Screen\200cm\4:3
-
Short summary description Kingpin Screens Pull Up Screen projection screen 2.46 m (97") 4:3
:
Kingpin Screens Pull Up Screen, 2.46 m (97"), 197 cm, 147.8 cm, 4:3
-
Long summary description Kingpin Screens Pull Up Screen projection screen 2.46 m (97") 4:3
:
Kingpin Screens Pull Up Screen. Diagonal: 2.46 m (97"), Viewable screen width (W): 197 cm, Viewable screen height (H): 147.8 cm, Native aspect ratio: 4:3