- Brand : Kingpin Screens
- Product name : Pull Up Screen
- Product code : KIN-PS170-16:9
- GTIN (EAN/UPC) : 7350020020339
- Category : Projection Screens
- Data-sheet quality : created/standardized by Icecat
- Product views : 16688
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Kingpin Screens Pull Up Screen projection screen 185.4 cm (73") 16:9
:
Pull Up Screen\170cm\16:9
-
Short summary description Kingpin Screens Pull Up Screen projection screen 185.4 cm (73") 16:9
:
Kingpin Screens Pull Up Screen, 185.4 cm (73"), 162 cm, 91.1 cm, 16:9
-
Long summary description Kingpin Screens Pull Up Screen projection screen 185.4 cm (73") 16:9
:
Kingpin Screens Pull Up Screen. Diagonal: 185.4 cm (73"), Viewable screen width (W): 162 cm, Viewable screen height (H): 91.1 cm, Native aspect ratio: 16:9