Denon AVR-3312 125 W 7.1 channels Surround 3D Black

  • Brand : Denon
  • Product name : AVR-3312
  • Product code : AVR3312BKE2
  • Category : AV Receivers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 14062
  • Info modified on : 21 Oct 2022 10:32:10
  • Warranty: :
  • Long product name Denon AVR-3312 125 W 7.1 channels Surround 3D Black :

    AVR-3312, 7.1ch., 165W p/ch., AirPlay, 11.8kg, Black

  • Short summary description Denon AVR-3312 125 W 7.1 channels Surround 3D Black :

    Denon AVR-3312, 125 W, 7.1 channels, Surround, 165 W, 165 W, 0.8%

  • Long summary description Denon AVR-3312 125 W 7.1 channels Surround 3D Black :

    Denon AVR-3312. Power output per channel (20-20KHz@8 Ohm): 125 W, Audio output channels: 7.1 channels, Receiver type: Surround. Multichannel audio input type: RCA. Headphone connectivity: 6.3 mm. Speakers connectivity type: Binding post, Connectivity technology: Wired, Multichannel pre out connectivity: RCA. Audio formats supported: AAC, FLAC, MP3, WAV, WMA, Image formats supported: JPG

Reviews
Updated:
2014-01-03 19:03:25
Average rating:80
Uk has collected 12 expert reviews for Denon AVR-3312 125 W 7.1 channels Surround 3D Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
avhub.com.au
Updated:
2014-05-31 02:19:30
Average rating:0
Denon's newest generation of AV receivers is beginning to appear. The first one we got our hands on was the AVR-3312, and this is the model traditionally one down from Denon's mainstream high-end model. One point of interest is that the distributor seems...
  • PROSExcellent AV performanceNice network audio, including AirPlay and Internet RadioExcellent value for moneyCONSDreadful-sounding ‘Dynamic EQ' on by defaultUseless photo displayPower: 7 x 125W, 8 ohms, 20-20,000kHz, 0.05% THD(two channels driven)Inputs:...
homecinemachoice.com
Updated:
2014-01-03 19:03:25
Average rating:80
I must have been snoozing last year as I missed Denon’s AVR-3311 completely. That well specified £1,200 receiver forms the base on which the AVR-3312 is built, updated and refined. And it’s damn fine news for potential buyers that this year’s contender...
  • Huge sound; AirPlay as standard; packed with features; easy to use...
  • Not as spacious sounding as some; fierce competition...