Denon DBP-2012UD Blu-Ray player 3D Silver

  • Brand : Denon
  • Product name : DBP-2012UD
  • Product code : DBP2012UDSPE2
  • GTIN (EAN/UPC) : 4582116366066
  • Category : DVD/Blu-Ray Players
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10574
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description Denon DBP-2012UD Blu-Ray player 3D Silver :

    Denon DBP-2012UD, Full HD, NTSC, PAL, 1080i, 1080p, 480i, 480p, 576i, 576p, 720p, YouTube, 12-bit/297MHz, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio

  • Long summary description Denon DBP-2012UD Blu-Ray player 3D Silver :

    Denon DBP-2012UD. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 125 dB. Video formats supported: AVCHD, AVI, DIVX, MPEG1, MPEG2, MPEG4, WMV9, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Connector contacts plating: Gold, HDMI version: 1.4a. Playback disc formats: Blu-Ray video, CD audio, DVD-Audio, DVD-Video, SACD, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD-R, BD-RE, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW

Reviews
Updated:
2013-11-20 10:46:06
Average rating:87
Uk has collected 10 expert reviews for Denon DBP-2012UD Blu-Ray player 3D Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
whathifi.com
Updated:
2013-11-20 10:46:00
Average rating:100
Viewed in isolation, ’s DBP-2012UD looks highly competitive, its specification as extensive as the obvious care and attention lavished upon its build. But compare it with , our current reference Blu-ray player, and you’ll quickly discover just how form...
  • Excellent picture with standard and 3D discs, formidable upscaling, great sound...
  • It’s no rival for cheaper decks when it comes to streaming features...
trustedreviews.com
Updated:
2013-11-20 10:46:00
Average rating:80
Loads of affordable mass-market Blu-ray players pass through our doors but every now and again we get a more ‘heavyweight' HD spinner, aimed at buyers with bigger budgets – and Denon's DBP-2012UD is one such machine. It's a subject of much debate as to wh...
  • Luxurious build quality, Topdrawer pictures and sound, DLNA networking, 3D and YouTube...
  • No WiFi support, Expensive, Limited web content...
  • It may not be as cutting-edge as the latest Samsung, Panasonic and Sony decks, but the Denon DBP-2012UD's feature list is a cut above previous Denon Blu-ray players and many similarly-priced high-end players. The presence of YouTube, 3D support, universal...
techradar.com
Updated:
2013-11-20 10:46:00
Average rating:80
The Denon DBP-2012UD is built like Vin Diesel and boasts high-grade internal electronics that aim to deliver superior performance to the masses. The £750 price tag is as hefty as the player itself, but will be viewed as peace of mind for any AV enthus...
  • Picture, sound and build quality, DLNA-certified...
  • No Wi-Fi, Single HDMI port, No support for MKV files, No provision for Wi-Fi...
homecinemachoice.com
Updated:
2013-11-20 10:45:58
Average rating:80
The DBP-2012UD is built like Vin Diesel and boasts high-grade internal electronics that aim to deliver superior performance to the masses. The £750 price tag is as hefty as the player itself, but will be viewed as peace of mind for any AV enthusiast lo...
  • Picture, sound and build quality; DLNAcertified...
  • No wifi; single HDMI port; no support for MKV files; no provision for wifi...