- Brand : Denon
- Product name : DCD-1510AE
- Product code : DCD1510AESPE2
- Category : CD Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 21078
- Info modified on : 12 Oct 2023 10:19:13
-
Short summary description Denon DCD-1510AE HiFi CD player Silver
:
Denon DCD-1510AE, 8 kg, Silver, HiFi CD player
-
Long summary description Denon DCD-1510AE HiFi CD player Silver
:
Denon DCD-1510AE. Audio D/A Converter (DAC): 24-bit/192kHz, Signal-to-Noise Ratio (SNR): 117 dB, Audio system: Stereo. Playback disc formats: CD audio, SACD. Device type: HiFi CD player, Product colour: Silver, Disc playback modes: Programming. Display type: VFD. Volume control: Digital
Uk has collected 1 expert review for Denon DCD-1510AE HiFi CD player Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
EISA.eu
Updated:
2013-11-20 10:46:10
2013-11-20 10:46:10
Average rating:0
Only just released, this combination of SACD player and integrated amplifier sets new standards in the mid-priced market. Like its highly successful predecessor, the amp is both packed with features and fine-tuned to improve sound quality even further...