- Brand : Tefal
- Product name : GV8461
- Product code : GV8461
- GTIN (EAN/UPC) : 3121040042328
- Category : Steam Ironing Stations
- Data-sheet quality : created/standardized by Icecat
- Product views : 27924
- Info modified on : 14 Mar 2024 18:33:17
- Tefal GV8461 user manual (5.1 MB)
-
Short summary description Tefal GV8461 steam ironing station 2200 W 1.8 L Blue, White
:
Tefal GV8461, 2200 W, 240 g/min, 6 bar, 1.8 L, 120 g/min, Blue, White
-
Long summary description Tefal GV8461 steam ironing station 2200 W 1.8 L Blue, White
:
Tefal GV8461. Iron power: 2200 W, Steam boost performance: 240 g/min, Maximum steam pressure: 6 bar. Cord length: 1.8 m. Width: 450 mm, Depth: 240 mm, Height: 310 mm
Embed the product datasheet into your content
Features | |
---|---|
Iron power | 2200 W |
Maximum steam pressure | 6 bar |
Water tank capacity | 1.8 L |
Steam boost performance | 240 g/min |
Continuous steam performance | 120 g/min |
Product colour | Blue, White |
Anti-scale system | |
On/off switch |
Ergonomics | |
---|---|
Cord length | 1.8 m |
Ergonomics | |
---|---|
Cord storage |
Indication | |
---|---|
Indication light | |
Illuminated on/off switch | |
Water level indicator | |
Steam-ready light |
Weight & dimensions | |
---|---|
Width | 450 mm |
Depth | 240 mm |
Height | 310 mm |
Country | Distributor |
---|---|
|
1 distributor(s) |