Yarvik GoTab Zetta 9.7'' 8 GB 24.6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) Black, Metallic, Silver

  • Brand : Yarvik
  • Product family : GoTab
  • Product name : GoTab Zetta 9.7''
  • Product code : TAB467UK
  • Category : Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 12743
  • Info modified on : 22 Jan 2024 09:44:56
  • Warranty: : 2 Years
  • Long product name Yarvik GoTab Zetta 9.7'' 8 GB 24.6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) Black, Metallic, Silver :

    9.7'' IPS, 1024 x 768, MicroSD, Cortex A8, 1200MHz, 8GB, USB 2.0, 8000mAh, IEEE 802.11b/g/n, Silver

  • Short summary description Yarvik GoTab Zetta 9.7'' 8 GB 24.6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) Black, Metallic, Silver :

    Yarvik GoTab Zetta 9.7'', 24.6 cm (9.7"), 1024 x 768 pixels, 8 GB, 1 GB, 1.2 GHz, Black, Metallic, Silver

  • Long summary description Yarvik GoTab Zetta 9.7'' 8 GB 24.6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) Black, Metallic, Silver :

    Yarvik GoTab Zetta 9.7''. Display diagonal: 24.6 cm (9.7"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 655 g. Product colour: Black, Metallic, Silver

Reviews
Updated:
2014-05-17 03:25:45
Average rating:55
Uk has collected 2 expert reviews for Yarvik GoTab Zetta 9.7'' 8 GB 24.6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) Black, Metallic, Silver and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
tablet-news.com
Updated:
2014-05-17 03:25:45
Average rating:0
Yarvik GoTab Zeta is one of the rarer tablets that we've received for testing purposes during 2012. It was priced at 220 euros and it was one of the slates made by white box makers in China and rebranded in Europe. From what I could figure out, this model...