Alco ACRO Grey

  • Brand : Alco
  • Product name : ACRO
  • Product code : U702808
  • Category : Clothing Hangers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 14305
  • Info modified on : 21 Feb 2018 19:55:03
  • Short summary description Alco ACRO Grey :

    Alco ACRO, Acrylic, Grey, 1600 mm

  • Long summary description Alco ACRO Grey :

    Alco ACRO. Material: Acrylic, Product colour: Grey. Height: 1600 mm