Enlight SR503 Black Workstation 2x5.25 1x3.5 Full Tower 450 W

  • Brand : Enlight
  • Product name : SR503 Black Workstation 2x5.25 1x3.5
  • Product code : SR503203
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 13545
  • Info modified on : 21 Apr 2020 11:28:07
  • Long product name Enlight SR503 Black Workstation 2x5.25 1x3.5 Full Tower 450 W :

    Black Workstation SR503 2x5.25 1x3.5 2x120mm fan 1x92 fan 1xPadlock Loop +9CM cooling fan

  • Short summary description Enlight SR503 Black Workstation 2x5.25 1x3.5 Full Tower 450 W :

    Enlight SR503 Black Workstation 2x5.25 1x3.5, Full Tower, Server, Black, ATX, 450 W, 235.2 mm

  • Long summary description Enlight SR503 Black Workstation 2x5.25 1x3.5 Full Tower 450 W :

    Enlight SR503 Black Workstation 2x5.25 1x3.5. Form factor: Full Tower, Type: Server, Product colour: Black. Power supply: 450 W. Width: 235.2 mm, Depth: 447 mm, Height: 452.8 mm. Ventilation fan(s): 1 x 120mm rear fan & optional 1 x 90mm HDD fan, Drive bays: 1 x 3.5", 2 x 5.25", 6 x IDE, Expansion slots: 7 x PCI