- Brand : HSM
- Product name : 411.2 OMDD 2,2x4mm
- Product code : 1570161
- GTIN (EAN/UPC) : 4026631021876
- Category : Paper Shredders
- Data-sheet quality : created/standardized by Icecat
- Product views : 29342
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name HSM 411.2 OMDD 2,2x4mm paper shredder Particle-cut shredding 60 dB 13 cm White
:
411.2 OMDD 2,2x4mm, 100mm/s, Intake width: 130mm, 146l
-
Short summary description HSM 411.2 OMDD 2,2x4mm paper shredder Particle-cut shredding 60 dB 13 cm White
:
HSM 411.2 OMDD 2,2x4mm, Particle-cut shredding, 13 cm, 2.2 x 4 mm, 146 L, 60 dB, 6000 mm/min
-
Long summary description HSM 411.2 OMDD 2,2x4mm paper shredder Particle-cut shredding 60 dB 13 cm White
:
HSM 411.2 OMDD 2,2x4mm. Shredding type: Particle-cut shredding, Working width: 13 cm, Shredding size: 2.2 x 4 mm. Power consumption (typical): 2100 W. Power requirements: 230V AC, 50Hz, Dimensions (WxDxH): 595 x 470 x 960 mm. Weight: 80 kg