- Brand : Axiom
- Product name : 500GB Enterprise
- Product code : AXHD5007235A26E
- Category : Internal Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 4463
- Info modified on : 04 Jan 2019 10:38:15
-
Long product name Axiom 500GB Enterprise 3.5" Serial ATA
:
500GB, 3.5", SATA, 3Gb/s, 7200rpm
-
Short summary description Axiom 500GB Enterprise 3.5" Serial ATA
:
Axiom 500GB Enterprise, 3.5", 500 GB, 7200 RPM
-
Long summary description Axiom 500GB Enterprise 3.5" Serial ATA
:
Axiom 500GB Enterprise. HDD size: 3.5", HDD capacity: 500 GB, HDD speed: 7200 RPM