Beats by Dr. Dre Beatbox Portable 2.1 channels Black

  • Brand : Beats by Dr. Dre
  • Product name : Beatbox Portable
  • Product code : 900-00049-03
  • GTIN (EAN/UPC) : 0050644641473
  • Category : Docking Speakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 29894
  • Info modified on : 26 Jan 2018 00:46:45
  • Short summary description Beats by Dr. Dre Beatbox Portable 2.1 channels Black :

    Beats by Dr. Dre Beatbox Portable, 2.1 channels, iPhone, iPod, Black, AC, Battery, D, 1.5 V

  • Long summary description Beats by Dr. Dre Beatbox Portable 2.1 channels Black :

    Beats by Dr. Dre Beatbox Portable. Audio output channels: 2.1 channels. Apple docking compatibility: iPhone, iPod. Product colour: Black. Power source type: AC, Battery, Battery type: D, Battery voltage: 1.5 V. Cables included: AC