- Brand : Enlight
- Product name : EN-8990/4U Server
- Product code : 8990013
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 10771
- Info modified on : 04 Apr 2019 08:28:08
-
Long product name Enlight EN-8990/4U Server Desktop 450 W
:
EN-8990 4U FileServer + 450W PSU 1x3.5' 9x5.25 Single SSI PSU ATX
-
Short summary description Enlight EN-8990/4U Server Desktop 450 W
:
Enlight EN-8990/4U Server, Desktop, Server, ATX, CEB, EEB, 4U, 450 W, 430 mm
-
Long summary description Enlight EN-8990/4U Server Desktop 450 W
:
Enlight EN-8990/4U Server. Form factor: Desktop, Type: Server, Supported motherboard form factors: ATX, CEB, EEB. Power supply: 450 W. Width: 430 mm, Depth: 650 mm, Height: 175 mm. Ventilation fan(s): 2 x 80mm, Drive bays: 9 x 5.25", Expansion slots: 7 x PCI