- Brand : E-TEN
- Product name : Glofiish X600, NL
- Product code : 4717276003425
- Category : Handheld Mobile Computers
- Data-sheet quality : created/standardized by Icecat
- Product views : 18580
- Info modified on : 22 Sep 2023 15:03:26
-
Long product name E-TEN Glofiish X600, NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 136 g
:
Glofiish X600, Windows Mobile 6 NL, 400MHz, 128MB/64MB, QVGA 320x240, 2.8", WiFi802.11b/g, Bluetooth 2.0, SiRF star III, 2.0Mpixel, MicroSD
-
Short summary description E-TEN Glofiish X600, NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 136 g
:
E-TEN Glofiish X600, NL, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 65536 colours, 0.064 GB, 0.128 GB
-
Long summary description E-TEN Glofiish X600, NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 136 g
:
E-TEN Glofiish X600, NL. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.4 GHz