- Brand : BASE XX
- Product name : Hard Disk Case 3.5”
- Product code : Z17888P
- Category : Storage Drive Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 23173
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: : 2 years
-
Long product name BASE XX Hard Disk Case 3.5” Polyester Black
:
Hard Disk Case 3.5”
-
Short summary description BASE XX Hard Disk Case 3.5” Polyester Black
:
BASE XX Hard Disk Case 3.5”, Polyester, Black, 240 mm, 60 mm, 200 mm, 200 g
-
Long summary description BASE XX Hard Disk Case 3.5” Polyester Black
:
BASE XX Hard Disk Case 3.5”. Material: Polyester, Product colour: Black. Width: 240 mm, Depth: 60 mm, Height: 200 mm