- Brand : De’Longhi
- Product name : 5513214601
- Product code : 5513214601
- GTIN (EAN/UPC) : 8004399324893
- Category : Coffee Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 37261
- Info modified on : 06 Sep 2023 12:57:51
-
Long product name De’Longhi 5513214601 coffee glass Transparent 2 pc(s) 190 ml
:
2 Capuccino glasses 5513214601
-
Short summary description De’Longhi 5513214601 coffee glass Transparent 2 pc(s) 190 ml
:
De’Longhi 5513214601, Transparent, Glass, 2 pc(s), Clear, 190 ml, 95 mm
-
Long summary description De’Longhi 5513214601 coffee glass Transparent 2 pc(s) 190 ml
:
De’Longhi 5513214601. Product colour: Transparent, Material: Glass, Quantity per pack: 2 pc(s). Volume: 190 ml, Height: 95 mm
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |