- Brand : Gembird
- Product name : Cat.5e FTP 1000m
- Product code : FPC-5004E-SO/1000
- GTIN (EAN/UPC) : 8716309069601
- Category : Networking Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 18882
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Gembird Cat.5e FTP 1000m networking cable Silver Cat5e
:
FTP solid gray cable, cat. 5E 1000m
-
Short summary description Gembird Cat.5e FTP 1000m networking cable Silver Cat5e
:
Gembird Cat.5e FTP 1000m, 1000 m, Cat5e
-
Long summary description Gembird Cat.5e FTP 1000m networking cable Silver Cat5e
:
Gembird Cat.5e FTP 1000m. Cable length: 1000 m, Cable standard: Cat5e