- Brand : Gembird
- Product name : Cat.5e FTP 500m
- Product code : FPC-5004E-SO/500
- GTIN (EAN/UPC) : 8716309069595
- Category : Networking Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 8155
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Gembird Cat.5e FTP 500m networking cable Silver Cat5e F/UTP (FTP)
:
FTP solid gray cable, cat.5E 500m
-
Short summary description Gembird Cat.5e FTP 500m networking cable Silver Cat5e F/UTP (FTP)
:
Gembird Cat.5e FTP 500m, 500 m, Cat5e, F/UTP (FTP)
-
Long summary description Gembird Cat.5e FTP 500m networking cable Silver Cat5e F/UTP (FTP)
:
Gembird Cat.5e FTP 500m. Cable length: 500 m, Cable standard: Cat5e, Cable shielding: F/UTP (FTP)