- Brand : Gembird
- Product name : Cat.5e FTP AWG24 Cu 305m
- Product code : FPC-5051E-SO-OUT
- GTIN (EAN/UPC) : 8716309070690
- Category : Networking Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 11012
- Info modified on : 13 Jul 2021 09:28:57
-
Long product name Gembird Cat.5e FTP AWG24 Cu 305m networking cable Black Cat5e F/UTP (FTP)
:
FTP solid gray outdoor cable, cat.5E, AWG 24 Cu, 305m
-
Short summary description Gembird Cat.5e FTP AWG24 Cu 305m networking cable Black Cat5e F/UTP (FTP)
:
Gembird Cat.5e FTP AWG24 Cu 305m, 305 m, Cat5e, F/UTP (FTP)
-
Long summary description Gembird Cat.5e FTP AWG24 Cu 305m networking cable Black Cat5e F/UTP (FTP)
:
Gembird Cat.5e FTP AWG24 Cu 305m. Cable length: 305 m, Cable standard: Cat5e, Cable shielding: F/UTP (FTP)