EpicGear Hybrid Pad Black

  • Brand : EpicGear
  • Product name : Hybrid Pad
  • Product code : EGHP1-OB-M
  • Category : Mouse Pads
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 21939
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name EpicGear Hybrid Pad Black :

    Hybrid Pad - 350 x 250 mm, Black

  • Short summary description EpicGear Hybrid Pad Black :

    EpicGear Hybrid Pad, Black, Monochromatic

  • Long summary description EpicGear Hybrid Pad Black :

    EpicGear Hybrid Pad. Width: 350 mm, Depth: 250 mm. Product colour: Black, Surface coloration: Monochromatic

Reviews
Updated:
2013-11-01 23:57:35
Average rating:78
Uk has collected 15 expert reviews for EpicGear Hybrid Pad Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
atomicmpc.com.au
Updated:
2013-11-01 23:57:35
Average rating:79
Geil is very well known for producing solid, enthusiast grade RAM, but it’s also getting a lot of respect for its forays – like every other vendor and their dog – into gaming peripherals. It’s a tough thing to pull off on the first attempt, too; it’s...
  • Geil Epicgear Meduza: Great technology and precision. Hybrid Pad: Well made, but feels too grippy...
overclockersclub.com
Updated:
2015-02-18 08:14:23
Average rating:0
Most of you know GeIL for its years of producing memory. Since 1993, this is what the company has done. However, GeIL has recently joined the gaming accessory market with the launch of Epic Gear. Epic Gear, or EG for short, is starting its launch of g...
XSreviews.co.uk
Updated:
2015-05-02 08:55:02
Average rating:90
Gamers may not be too familiar (yet) with the EpicGear brand, particularly as there are very few products under the banner so far. They are, however, a brand of Golden Emperor International Ltd. (GEIL), a Taiwanese company who have been making flash...
techpowerup.com
Updated:
2013-11-01 23:57:35
Average rating:80
Epic Gear is a brand new PC peripherals company that focuses on developing gaming gear. Today we will be taking a good look at their new hybrid mouse mat dubbed "Hybrid Pad". The pad has a surface that is designed to work with the new Epic Gear dual se...
  • Consistent glide, Very finely textured surface, Large usable area, Well made, Good tracking with all types of sensors, Low height, Available in two sizes...
  • Slides around while gaming, No bundle...
  • Epic Gear have created a winner with the Hybrid Pad. The surface texture is very smooth and lends itself towards all medium to high sensitivity gamers that want a very smooth glide experience with zero feedback from the surface. Due to the softer than...
benchmarkreviews.com
Updated:
2015-02-18 08:14:23
Average rating:84
Manufacturer: Epic Gear (a brand of GEIL: Golden Emperor International Limited)Product Name: Epic Gear Meduza Gaming mouse and Hybrid PadMouse Model Number: EGMA1H-OBMouse Pad Model Number: EGHP1-OB-MPrice As Tested: $79.99 MSRP Full Disclosure: The p...
overclock3d.net
Updated:
2015-06-25 11:13:11
Average rating:70
There are few areas of the hardware market quite as congested as the gaming mouse sector. Second only to cases in the amount of choice you have available, gaming mice are so prevalent that there really is a model to suit everybody regardless of your needs...