- Brand : Daikin
- Product name : 2AMX50G
- Product code : 2AMX50G
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 27088
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Daikin 2AMX50G air conditioner Split system
:
Daikin 2AMX50G, Split system, Cooling, Heating, 4800 W, 5000 W, 18450 BTU/h, 21850 BTU/h
-
Long summary description Daikin 2AMX50G air conditioner Split system
:
Daikin 2AMX50G. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 4800 W. Power consumption (cooling) (max): 1720 W, Power consumption (heating) (max): 1560 W, Power requirements: 230V, 50Hz. Outdoor unit noise level: 50 dB, Outdoor unit weight: 42 kg, Outdoor unit dimensions (WxDxH): 765 x 285 x 550 mm