Nokia Lumia 900 10.9 cm (4.3") Single SIM Windows Phone 7.5 3G 0.5 GB 16 GB 1830 mAh Black

  • Brand : Nokia
  • Product family : Lumia
  • Product name : 900
  • Product code : A00005609
  • Category : Smartphones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 21452
  • Info modified on : 27 Feb 2024 13:48:27
  • Long product name Nokia Lumia 900 10.9 cm (4.3") Single SIM Windows Phone 7.5 3G 0.5 GB 16 GB 1830 mAh Black :

    GSM 850/900/1800/1900 MHz, WCDMA 850/900/1900/2100 MHz, 4.3" AMOLED 480 x 800 px, 802.11b/g/n, Bluetooth 2.1+EDR, 16GB, 512MB SDRAM, 1400 MHz CPU, Qualcomm APQ8055 + MDM9200, Email, SMS, MMS, IM, GPS, A-GPS, 8.0MP, 3264 x 2448 px, FM, MP3, 1830 mAh, 160 g, Black, Windows Phone 7.5 Mango

  • Short summary description Nokia Lumia 900 10.9 cm (4.3") Single SIM Windows Phone 7.5 3G 0.5 GB 16 GB 1830 mAh Black :

    Nokia Lumia 900, 10.9 cm (4.3"), 0.5 GB, 16 GB, 8 MP, Windows Phone 7.5, Black

  • Long summary description Nokia Lumia 900 10.9 cm (4.3") Single SIM Windows Phone 7.5 3G 0.5 GB 16 GB 1830 mAh Black :

    Nokia Lumia 900. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm. RAM capacity: 0.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 7.5. Battery capacity: 1830 mAh. Product colour: Black. Weight: 160 g

Reviews
Updated:
2012-04-22 08:33:41
Average rating:78
Uk has collected 294 expert reviews for Nokia Lumia 900 10.9 cm (4.3") Single SIM Windows Phone 7.5 3G 0.5 GB 16 GB 1830 mAh Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techadvisor.co.uk
Updated:
2012-04-22 08:33:36
Average rating:80
When I first saw the Nokia Lumia 900 at CES 2012, I proclaimed that it was the Windows Phone I’d been waiting for: Offering a premium design, a high-end camera, a gorgeous display, and LTE data speeds, the Lumia 900 seemed to be giving Windows Phone th...
  • With a stunning display, fast data speeds, and a versatile camera, the Lumia 900 has what it takes to compete with the iPhone and with Android handsets...
v3.co.uk
Updated:
2012-05-12 01:38:59
Average rating:80
The Lumia 900 is a reworked version of Nokia's smaller Lumia 800 Windows Phone, with the only notable changes being its plus-sized 4.3in touchscreen and the additions of an improved 1830mAh battery and 1.3-megapixel front-facing camera. Design and bui...
  • Solid and attractive design, good overall performance, reasonable battery life, decent camera, shows off the best Windows Phone has to offer...
  • Windows Phone's app offering is still trailing behind iOS and Android's, needs Zune to connect the device to a PC...
  • The Lumia 900 is a great smartphone that will be welcomed by existing Windows Phone users. However a lack of real changes means that the device is unlikely to entice iOS and Android users to move platforms...
goodgearguide.com.au
Updated:
2012-05-18 01:03:02
Average rating:80
The Nokia Lumia 900 is a critical release for both Nokia and Microsoft. The former is aiming to turn around dwindling market share, while the latter is trying to compete with popular iOS and Android rivals. In the Lumia 900, Nokia has produced the best...
  • The Nokia Lumia 900 is without a doubt the best Windows Phone device on the market. We love the superb design and build, the excellent performance and the slick look and feel of the Windows Phone OS. However, the Lumia 900 has a number of flaws that de...
wired.co.uk
Updated:
2012-05-18 01:03:02
Average rating:70
The Nokia Lumia 900 is the top of the Finns' range of Windows Phone handsets with a huge screen and 8-megapixel camera -- but can it offer enough to beat the best of Android?DesignAt first glance, the Lumia 900 looks very similar to the slightly smalle...
  • Big, sharp display, Windows Phone 7.5 Mango, frontfacing camera, strong selection of free services...
  • Not a big step up from the 800, no memory expansion...
  • It's bigger, but despite its really rather lovely screen, the Lumia 900 is really no more powerful than its little brother, the Lumia 800, which offers a similar spec for a more modest price.SpecificationsSoftware : Windows Phone 7.5 Mango Processor :...
techadvisor.co.uk
Updated:
2012-05-26 01:49:16
Average rating:70
Marmite, Simon Cowell, Windows Phone - the three issues that divide Britain today. People who use and like Windows Phone tend to love it with an evangelical fervour. But to the doubters Windows is for spreadsheets, and should be kept as far as possible...
  • If you love Windows Phone, you'll like the Nokia Lumia 900. It's beautiful both inside and out, easy to use and undeniably fun. But the camera and performance are so-so, and the problems with Windows Phone are bigger problems for the biggest Windows Ph...
expertreviews.co.uk
Updated:
2012-06-01 01:30:06
Average rating:80
While many manufacturers release their high-end products first before bringing out the cheaper models in the range, with its Windows Phone Lumia range Nokia went straight for the middle ground with the Lumia 800 and 710. It then top and tailed the rang...
  • Nokia's superb build quality and a bigger screen, but there's not enough extra to justify buying this over the cheaper Lumia 800...
zdnet.co.uk
Updated:
2012-06-14 01:03:30
Average rating:76
Nokia's Lumia range of Windows Phone handsets launched last year with the Lumia 800. There are now four models, with the Lumia 900 as the flagship. Clove Technology, who sent us our review phone, is listing the Lumia 900 at £468 (inc. VAT; £390 ex. VAT...
  • Superb screen, Solid build quality, Good battery life, Comes with some useful addon apps from Nokia...
  • No microSD card slot, No access to the battery, Handset is slightly larger than it needs to be...
  • The Nokia Lumia 900 has two standout features: a large screen and good battery life. Nokia includes a range of its own Windows Phone software — which, of course, is available on other Nokia Windows Phone handsets. The 4.3in. Lumia 900 is not especially...
3g.co.uk
Updated:
2012-07-04 02:04:31
Average rating:70
There is no doubt this is a lovely phone with a great operating system and a fantastic screen. But when it costs £450-500, rather than the £300 of the Lumia 800, you’d expect to see far more in the way of changes and improvements. Nor is there a Windo...
  • Unique design; bright 4.3inch AMOLED display; neat Windows Phone interface; better battery life...
  • No upgrade to Windows 8; dull snapper; no 1080p video capture; lacking microSD slot...
  • A lovely handset that features a unique interface, although it's a huge shame that there's no possibility of a Windows 8 upgrade...
gadgetshow.channel5.com
Updated:
2012-07-05 04:03:58
Average rating:80
The Nokia Lumia 900 is the big brother of the Nokia Lumia 800 launched last year. It's bigger in every way, with a display that is a 4.3-inch AMOLED panel, so better for reading websites and emails and we found it worked really well even out and about...
  • The Nokia Lumia 900 sticks to the tried and tested design of the Nokia N9 and Nokia Lumia 800 before it, just on a bigger scale. The design has been tweaked, the charging port has been alerted, for example, and the feel of the polycarbonate body is different, suggesting a tweaked recipe but the standard rounded edges, flat top and bottom with speaker holes drilled in are all present and correct.
  • Nokia has done away with the curved glass that made the Nokia Lumia 800, and the HTC One X, such gorgeous phones to look at and use. By comparison, the flat screen isn't as viewable from all angles and it means the homescreen doesn't quite pop out at you in the same fashion. The 480 × 800 isn't ideal for such a big screen, with some images looking a little grainy but this is a limitation of the W...
  • The Nokia Lumia 900 is the most impressive Nokia Windows Phone to-date but it stills feels hampered by an OS that doesn't allow for much in the way of true power-user status. That said, it's got a cracking battery life, the finish is fantastic and we a...
More