Cooltek Skiron Midi Tower Black, Red

  • Brand : Cooltek
  • Product name : Skiron
  • Product code : 600045656
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9044
  • Info modified on : 07 Mar 2024 15:34:52
  • Short summary description Cooltek Skiron Midi Tower Black, Red :

    Cooltek Skiron, Midi Tower, PC, Black, Red, ATX, micro ATX, Steel, Gaming

  • Long summary description Cooltek Skiron Midi Tower Black, Red :

    Cooltek Skiron. Form factor: Midi Tower, Type: PC, Product colour: Black, Red. Power supply location: Bottom. Front fans installed: 2x 120 mm, Front fans diameters supported: 120 mm, Side fans installed: 1x 170 mm. Supported HDD sizes: 2.5,3.5". Width: 215 mm, Depth: 530 mm, Height: 510 mm

Reviews
Updated:
2013-08-05 17:24:51
Average rating:87
Uk has collected 3 expert reviews for Cooltek Skiron Midi Tower Black, Red and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
fudzilla.com
Updated:
2014-01-25 01:26:45
Average rating:0
Today we'll examine just why Skiron is Cooltek's top mid-range case. So far we've tested several cases from Cooltek and we must admit each was better than the last, so we're hoping Skiron will deliver as well.Skiron packs all the features a modern compute...
  • The price range where Skiron resides (the lowest priced is currently 77 euro) lists many quality cases and Cooltek's job isn't the least bit easy. Some users prefer the looks, others look for performance or room, while most look for a quality mixture of t...