- Brand : Imation
- Product name : DDS2-120 4GB/8GB
- Product code : 43347
- Category : Backup Storage Media
- Data-sheet quality : created/standardized by Icecat
- Product views : 52336
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Imation DDS2-120 4GB/8GB Blank data tape 3.81 mm
:
4mm Data Tape DDS2-120 4GB/8GB
-
Short summary description Imation DDS2-120 4GB/8GB Blank data tape 3.81 mm
:
Imation DDS2-120 4GB/8GB, Blank data tape, Black, Aramide, 18 - 22 °C, 35 - 45%, 20 - 60%
-
Long summary description Imation DDS2-120 4GB/8GB Blank data tape 3.81 mm
:
Imation DDS2-120 4GB/8GB. Product type: Blank data tape, Product colour: Black, Material: Aramide. Tape size: 3.81 mm, Tape length: 120 m, Tape thickness: 6.9 µm. Total storage capacity: 4 GB