- Brand : AddOn Networks
- Product name : 10GBASE-CU, Twinax, 10m
- Product code : SFP-H10GB-ACU10M-AO
- GTIN (EAN/UPC) : 0821455033029
- Category : InfiniBand & Fibre Optic Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 20042
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name AddOn Networks 10GBASE-CU, Twinax, 10m InfiniBand/fibre optic cable SFP+ Black
:
10GBASE-CU, Twinax network cable, 10m
-
Short summary description AddOn Networks 10GBASE-CU, Twinax, 10m InfiniBand/fibre optic cable SFP+ Black
:
AddOn Networks 10GBASE-CU, Twinax, 10m, 10 m, SFP+, SFP+
-
Long summary description AddOn Networks 10GBASE-CU, Twinax, 10m InfiniBand/fibre optic cable SFP+ Black
:
AddOn Networks 10GBASE-CU, Twinax, 10m. Cable length: 10 m, Connector 1: SFP+, Connector 2: SFP+
Country | Distributor |
---|---|
|
1 distributor(s) |
|
5 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |