- Brand : E-TEN
- Product name : Glofiish X650 WWE
- Product code : 4717276003814
- Category : Handheld Mobile Computers
- Data-sheet quality : created/standardized by Icecat
- Product views : 17467
- Info modified on : 22 Sep 2023 15:03:26
-
Long product name E-TEN Glofiish X650 WWE handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 136 g
:
Glofiish X650 WWE- Samsung S3C2442, SiRFstar III, microSD, TFT
-
Short summary description E-TEN Glofiish X650 WWE handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 136 g
:
E-TEN Glofiish X650 WWE, 7.11 cm (2.8"), 640 x 480 pixels, TFT, 65536 colours, 0.064 GB, 0.256 GB
-
Long summary description E-TEN Glofiish X650 WWE handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 136 g
:
E-TEN Glofiish X650 WWE. Display diagonal: 7.11 cm (2.8"), Display resolution: 640 x 480 pixels. Internal memory: 0.064 GB, Flash memory: 0.256 GB. Processor frequency: 0.5 GHz. Keyboard layout: QWERTY