- Brand : E-TEN
- Product name : Glofiish M800 WWE
- Product code : 4717276003456
- Category : Handheld Mobile Computers
- Data-sheet quality : created/standardized by Icecat
- Product views : 17126
- Info modified on : 11 Mar 2021 12:12:13
-
Long product name E-TEN Glofiish M800 WWE handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 178 g
:
Glofiish M800 WWE- Samsung S3C2442, Windows Mobile 6 Professional, 2.0 Megapixels, QWERTY
-
Short summary description E-TEN Glofiish M800 WWE handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 178 g
:
E-TEN Glofiish M800 WWE, 7.11 cm (2.8"), 640 x 480 pixels, TFT, 65536 colours, 0.064 GB, 0.256 GB
-
Long summary description E-TEN Glofiish M800 WWE handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 178 g
:
E-TEN Glofiish M800 WWE. Display diagonal: 7.11 cm (2.8"), Display resolution: 640 x 480 pixels. Internal memory: 0.064 GB, Flash memory: 0.256 GB. Processor frequency: 0.5 GHz. Keyboard layout: QWERTY