- Brand : APC
- Product name : Symmetra PX 128kW Scalable to 160kW, 400V
- Product code : SY128K160H
- Category : Uninterruptible Power Supplies (UPSs)
- Data-sheet quality : created/standardized by Icecat
- Product views : 25682
- Info modified on : 04 Mar 2024 08:11:07
- Warranty: : 1 year on-site repair or replace with factory authorized Start-Up
-
Long product name APC Symmetra PX 128kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 128 kVA
:
Symmetra PX 128kW Scalable to 160kW, 400V
-
APC Symmetra PX 128kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 128 kVA
:
Modular, high-efficiency 3-phase UPS that is scalable as your data center grows up to 160kW/160kVA. Suitable for small, medium & large data center applications.
Includes: Network Management Card, Start-Up Service, User Manual. -
Short summary description APC Symmetra PX 128kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 128 kVA
:
APC Symmetra PX 128kW Scalable to 160kW, 400V, 128 kVA, 63 dB, 3.5 h, Black, CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,VFI-SS-111, 0 - 40 °C
-
Long summary description APC Symmetra PX 128kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 128 kVA
:
APC Symmetra PX 128kW Scalable to 160kW, 400V. Output power capacity: 128 kVA, Noise level: 63 dB. Battery recharge time: 3.5 h. Product colour: Black, Certification: CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,VFI-SS-111. Weight: 2452 kg, Package weight: 2664 kg. Battery type: VRLA, Interface: 2x SmartSlot, Output connections: 1x Hard Wire 5-wire (3PH + N + G)
Features | |
---|---|
Output power capacity | 128 kVA |
Emergency Power Off (EPO) | |
Noise level | 63 dB |
Audible alarm(s) |
Battery | |
---|---|
Battery recharge time | 3.5 h |
Design | |
---|---|
Product colour | Black |
Certification | CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,VFI-SS-111 |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Storage temperature (T-T) | -15 - 40 °C |
Operational conditions | |
---|---|
Operating relative humidity (H-H) | 0 - 95% |
Storage relative humidity (H-H) | 0 - 95% |
Operating altitude | 0 - 999.9 m |
Non-operating altitude | 0 - 15000 m |
Weight & dimensions | |
---|---|
Weight | 2452 kg |
Package weight | 2664 kg |
Other features | |
---|---|
Battery type | VRLA |
Interface | 2x SmartSlot |
Output connections | 1x Hard Wire 5-wire (3PH + N + G) |
Dimensions (WxDxH) | 1800 x 1070 x 1991 mm |
Output voltage note | 380, 400/415 |
Package dimensions (WxDxH) | 2554 x 1210 x 2140 mm |
Country | Distributor |
---|---|
|
4 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |