- Brand : Seagate
- Product family : Constellation
- Product name : Enterprise
- Product code : ST33000652NS
- Category : Internal Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 15277
- Info modified on : 14 Mar 2024 19:38:30
-
Long product name Seagate Constellation Enterprise 3.5" 3 TB Serial ATA III
:
Enterprise Capacity 3.5 HDD - 3TB, 7200RPM, 64MB, SATA/6GB/s, W/ FIPS
-
Seagate Constellation Enterprise 3.5" 3 TB Serial ATA III
:
The Seagate Enterprise Capacity 3.5 HDD V.3 (formerly Constellation ES.3) delivers the scalability that data centers need to reliably meet their demanding growth of unstructured data.
- Highest-capacity enterprise drive, up to 4TB for maximum density server and storage solutions
- Perfect for reliable, 24×7 bulk data storage
- Predictable 7200-RPM performance even in the most rugged multi-drive SAS or SATA environments
- Best-in-class energy efficiency with low power and cooling requirements
- Protect your data and ease data disposal costs and management with the SED FIPS 140-2 option -
Short summary description Seagate Constellation Enterprise 3.5" 3 TB Serial ATA III
:
Seagate Constellation Enterprise, 3.5", 3 TB, 7200 RPM
-
Long summary description Seagate Constellation Enterprise 3.5" 3 TB Serial ATA III
:
Seagate Constellation Enterprise. HDD size: 3.5", HDD capacity: 3 TB, HDD speed: 7200 RPM
Features | |
---|---|
HDD size | 3.5" |
HDD capacity | 3 TB |
HDD speed | 7200 RPM |
Interface | Serial ATA III |
Storage drive buffer size | 64 MB |
Average latency | 4.16 ms |
Windows operating systems supported | |
Mac operating systems supported | |
Linux operating systems supported | |
Other operating systems supported |
Power | |
---|---|
Power consumption (typical) | 7.40 W |
Power consumption (idle) | 7.71 W |
Power | |
---|---|
Operating voltage | 5 / 12 V |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 60 °C |
Storage temperature (T-T) | -40 - 70 °C |
Operating shock | 70 G |
Non-operating shock | 300 G |
Weight & dimensions | |
---|---|
Width | 101.8 mm |
Height | 26.1 mm |
Depth | 147 mm |
Weight | 700 g |
Packaging data | |
---|---|
Quantity | 1 |
Other features | |
---|---|
Sustained data rate | 155 MB/s |
Product colour | Brushed steel |
Data transfer rate | 6 Gbit/s |
Transfer rate | 600 MB/s |