- Brand : Nilfisk
- Product name : E 145.2-10 X-TRA
- Product code : 128470210
- GTIN (EAN/UPC) : 5703887109808
- Category : Pressure Washers
- Data-sheet quality : created/standardized by Icecat
- Product views : 23049
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Nilfisk E 145.2-10 X-TRA pressure washer Upright Electric 500, 420 2100 W Black, Blue
:
420 - 500l/h, 2100W, 60°C
-
Short summary description Nilfisk E 145.2-10 X-TRA pressure washer Upright Electric 500, 420 2100 W Black, Blue
:
Nilfisk E 145.2-10 X-TRA, Upright, Electric, 10 m, 5 m, Black, Blue, Brass
-
Long summary description Nilfisk E 145.2-10 X-TRA pressure washer Upright Electric 500, 420 2100 W Black, Blue
:
Nilfisk E 145.2-10 X-TRA. Form factor: Upright, Power source: Electric, Hose length: 10 m. Maximum flow rate: 500, 420, Working pressure (max): 145 bar, Maximum input water temperature: 60 °C. Power consumption (typical): 2100 W, AC input voltage: 230 V. Weight: 20.2 kg, Width: 360 mm, Depth: 340 mm