Nilfisk E 140.2-9 PCAR X-TRA pressure washer Upright 500 l/h 2100 W Black, Blue

  • Brand : Nilfisk
  • Product name : E 140.2-9 PCAR X-TRA
  • Product code : 128470311
  • GTIN (EAN/UPC) : 5703887110934
  • Category : Pressure Washers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9023
  • Info modified on : 07 Mar 2024 15:34:52
  • Short summary description Nilfisk E 140.2-9 PCAR X-TRA pressure washer Upright 500 l/h 2100 W Black, Blue :

    Nilfisk E 140.2-9 PCAR X-TRA, Upright, 9 m, 5 m, Black, Blue, Aluminium, 500 l/h

  • Long summary description Nilfisk E 140.2-9 PCAR X-TRA pressure washer Upright 500 l/h 2100 W Black, Blue :

    Nilfisk E 140.2-9 PCAR X-TRA. Form factor: Upright, Hose length: 9 m, Cable length: 5 m. Maximum flow rate: 500 l/h, Working pressure (max): 140 bar, Maximum input water temperature: 60 °C. Power consumption (typical): 2100 W. Weight: 18.9 kg, Width: 319 mm, Depth: 366 mm