Teufel Aureol Groove Headphones Wired In-ear White

  • Brand : Teufel
  • Product name : Aureol Groove
  • Product code : 101188002
  • GTIN (EAN/UPC) : 4048945540409
  • Category : Headphones & Headsets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 13873
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Teufel Aureol Groove Headphones Wired In-ear White :

    20-20000Hz, 16 Ohm, Neodym, 3.5mm

  • Short summary description Teufel Aureol Groove Headphones Wired In-ear White :

    Teufel Aureol Groove, Wired, 20 - 20000 Hz, 10 g, Headphones, White

  • Long summary description Teufel Aureol Groove Headphones Wired In-ear White :

    Teufel Aureol Groove. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.05 m. Weight: 10 g. Product colour: White

Reviews
Updated:
2016-11-15 02:44:20
Average rating:83
Uk has collected 8 expert reviews for Teufel Aureol Groove Headphones Wired In-ear White and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techradar.com
Updated:
2016-11-15 02:44:18
Average rating:60
Chances are you've come to this review because you're looking for some new earphones to replace those awful, white, tinny ones you got with your iPod. Are we right? Or are we right?It really is a mystery why Apple still insists on shipping those awful...
  • Better than bundled iPod buds...
  • Muffled bass, Lack of definition, Too pricey...