Teufel Concept E 100 speaker set 125 W PC Black 5.1 channels 1-way 15 W

  • Brand : Teufel
  • Product name : Concept E 100
  • Product code : 100032001
  • GTIN (EAN/UPC) : 4048945349705
  • Category : Speaker Sets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6298
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Teufel Concept E 100 speaker set 125 W PC Black 5.1 channels 1-way 15 W :

    5.1, 200 watt subwoofer, 200 mm bass driver

  • Short summary description Teufel Concept E 100 speaker set 125 W PC Black 5.1 channels 1-way 15 W :

    Teufel Concept E 100, 5.1 channels, 125 W, PC, Black, MDF, Built-in

  • Long summary description Teufel Concept E 100 speaker set 125 W PC Black 5.1 channels 1-way 15 W :

    Teufel Concept E 100. Audio output channels: 5.1 channels, RMS rated power: 125 W, Recommended usage: PC. Amplification device form factor: Built-in. Satellite speaker type: 1-way, Satellite speakers RMS power: 15 W, Satellite speaker frequency range: 180 - 20000 Hz. Subwoofer RMS power: 50 W, Subwoofer dimensions (W x D x H): 247 x 423 x 435 mm, Subwoofer weight: 13 kg. Power source: AC, AC input voltage: 220-240 V, Power consumption (max): 300 W

Reviews
Updated:
2013-11-20 00:02:15
Average rating:80
Uk has collected 7 expert reviews for Teufel Concept E 100 speaker set 125 W PC Black 5.1 channels 1-way 15 W and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
expertreviews.co.uk
Updated:
2013-11-20 00:02:11
Average rating:80
Teufel’s Concept E 100 Control looks more like a home cinema system than a set of PC speakers, with a massive subwoofer and a separate box, which provides all of your inputs and acts as the remote sensor. You can buy the plain Teufel Concept E 100 with...
  • The Concept E 100 Control has phenomenal sound quality and plenty of extra features, but unless you use your PC exclusively for movies it’s difficult to justify the high price...
tech-reviews.co.uk
Updated:
2013-11-20 00:02:11
Average rating:60
Nowadays, to enjoy a film to its full potential, a full sense of verisimilitude has to be added to the ‘experience’. With technologies such as Blu-Ray and HD Audio, this can be made possible. However, without the correct set of speakers, there’s a clea...
  • Teufel’s E 100 5.1 Speakers are definitely speakers not lacking quality. Their build quality is second to none and the aesthetics are certainly appealing. It’s not all about looks though; the volume of the E 100’s is incredible. They can...