- Brand : Nilfisk
- Product name : P 150.2-10 X-TRA
- Product code : 128470132
- GTIN (EAN/UPC) : 5703887109297
- Category : Pressure Washers
- Data-sheet quality : created/standardized by Icecat
- Product views : 32624
- Info modified on : 25 Apr 2024 14:38:52
-
Long product name Nilfisk P 150.2-10 X-TRA pressure washer Upright Electric 610, 540 2900 W Black, Blue
:
150bar, 540 - 610l/h, 2900W, 60°C
-
Short summary description Nilfisk P 150.2-10 X-TRA pressure washer Upright Electric 610, 540 2900 W Black, Blue
:
Nilfisk P 150.2-10 X-TRA, Upright, Electric, 10 m, 5 m, Black, Blue, Aluminium
-
Long summary description Nilfisk P 150.2-10 X-TRA pressure washer Upright Electric 610, 540 2900 W Black, Blue
:
Nilfisk P 150.2-10 X-TRA. Form factor: Upright, Power source: Electric, Hose length: 10 m. Maximum flow rate: 610, 540, Working pressure (max): 150 bar, Maximum input water temperature: 60 °C. Power consumption (typical): 2900 W, AC input voltage: 230 V. Weight: 26.8 kg, Width: 390 mm, Depth: 391 mm
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |