- Brand : Nilfisk
- Product name : P 160.2-15 X-TRA
- Product code : 128470133
- GTIN (EAN/UPC) : 5703887109334
- Category : Pressure Washers
- Data-sheet quality : created/standardized by Icecat
- Product views : 34593
- Info modified on : 25 Apr 2024 14:38:57
- Nilfisk 128470133 user manual (4.2 MB)
-
Long product name Nilfisk P 160.2-15 X-TRA pressure washer Upright Electric 650, 570 3300 W Black, Blue
:
160bar, 570 - 650l/h, 3300W, 60°C
-
Short summary description Nilfisk P 160.2-15 X-TRA pressure washer Upright Electric 650, 570 3300 W Black, Blue
:
Nilfisk P 160.2-15 X-TRA, Upright, Electric, 15 m, 5 m, Black, Blue, Aluminium
-
Long summary description Nilfisk P 160.2-15 X-TRA pressure washer Upright Electric 650, 570 3300 W Black, Blue
:
Nilfisk P 160.2-15 X-TRA. Form factor: Upright, Power source: Electric, Hose length: 15 m. Maximum flow rate: 650, 570, Working pressure (max): 160 bar, Maximum input water temperature: 60 °C. Power consumption (typical): 3300 W, AC input voltage: 230 V. Weight: 27.8 kg, Width: 390 mm, Depth: 380 mm
Country | Distributor |
---|---|
|
1 distributor(s) |